Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024732-NC7S08M5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: NC7S08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Dimension: SC-74A, SOT-753
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): NC7S08M5X_Q; NC7S08M5_Q; NC7S08M5X_NL; NC7S08L6X_F113;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Quantity per package: 3k pcs
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
Logic Gates 2-Input AND Gate Product overview: NC7S08M5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S08M5X can be used for catalog matching and distributor lookup.
SINGLE AND GATE, 2I/P, SOT-23-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:7S08; Logic IC Family:7S; Supply Voltage Min:2V; Supply Voltage Max:6VRoHS Compliant: Yes
IC, SM, LOGIC, NC7S, AND GATE; Logic Family / Base Number:NC7S08; Logic Type:AND; Output Current:2.6mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOT-23; No. of Pins:5Pins; Logic IC Family:NC7S; RoHS Compliant: Yes
No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SOT-23; Product Range:-; Logic IC Family:NC7S; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:2.6mA; Operating Temperature Min:-40°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
IC GATE AND 1CH 2-INP SOT23-5
AND Gate IC 1 Channel SOT-23-5
AND Gate IC 1 Channel SOT-23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 024732-NC7S08M5X | NC7S08M5XDKR-ND | 705-NC7S08M5X | 58K1991 | 87X9076 | 29X6812 | NC7S08M5X | NC7S08M5X | NC7S08M5X | NC7S08M5X | NC7S08M5X |
| Product Name | Logic - Logic - Gates and Inverters - NC7S08M5X | Gates and Inverters | Logic IC | Single And Gate, 2I/p, Sot-23-5; Logic Function Onsemi | Ic, Sm, Logic, Nc7S, And Gate; Logic Family / Base Number Onsemi | No. Of Inputs Onsemi | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND | AND; AND | AND; AND Gate | AND | NOT; AND | AND; AND Gate | |||
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2.5 V, 3.3 V, 5 V | 6V | 6V | 6V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | ||
| Logic Family | CMOS | S | |||||||||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | 17 ns |