Logic Gates 2-Input NOR Gate Product overview: NC7S02P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S02P5X can be used for catalog matching and distributor lookup.
NOR Gate, HC/UH Series, 1-Func, 2-Input, CMOS, PDSO5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024728-NC7S02P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
NOR Gate IC 1 Channel SC-70-5
IC GATE NOR 1CH 2-INP SC70-5
IC GATE NOR 1CH 2-INP SC70-5
IC GATE NOR 1CH 2-INP SC70-5
NOR Gate IC 1 Channel SC-70-5
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-NC7S02P5X | NC7S02P5X | 024728-NC7S02P5X | NC7S02P5XCT-ND | NC7S02P5X | NC7S02P5X | NC7S02P5X | NC7S02P5X |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - NC7S02P5X | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | NOR; NOR | OR; NOR | NOT; NOR; NOR Gate | NOR | NOT; NOR | NOR | NOR; NOR Gate | NOR; NOR Gate |
| Supply Voltage | 2.5 V, 3.3 V, 5 V | 2 V ~ 6 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | 2V ~ 6V | ||
| Logic Family | NC7S | CMOS | ||||||
| IC Package Type | Other; Reel | Other; SC-88A-5-EUT-CPR | Other; SC-70-5 | TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Inputs | 2 | 2 | 2 | 2 |