NAND Gate IC 1 Channel SC-70-5
NAND Gate IC 1 Channel SC-70-5
NAND Gate IC 1 Channel SC-70-5
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024726-NC7S00P5X
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Logic Gates 2-Input NAND Gate Product overview: NC7S00P5X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7S00P5X can be used for catalog matching and distributor lookup.
NAND GATE, HC/UH SERIES, 1-FUNC,
IC GATE NAND 1CH 2-INP SC70-5
NAND Gate IC 1 Channel SC-70-5
IC GATE NAND 1CH 2-INP SC70-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7S00P5XTR-ND | 024726-NC7S00P5X | 705-NC7S00P5X | NC7S00P5X | NC7S00P5X | NC7S00P5X | NC7S00P5X | NC7S00P5X | NC7S00P5X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7S00P5X | Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND | NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 1.5V (Low), 0.5V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | ||||||
| Low Level Output Current (Sink) | 2.6 mA | 2.6 mA | 2.6 mA |