IC NAND 1-CIR 2-IN SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
NAND Gate IC 1 Channel SOT-23-5
IC GATE NAND 1CH 2-INP SOT23-5
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NC7S00M5X-L22090TR-ND | NC7S00M5X-L22090 | NC7S00M5X-L22090 | NC7S00M5X-L22090 |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND Gate | NAND; NAND Gate | NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 17 ns | 17 ns | ||
| Low Level Output Current (Sink) | 2.6 mA |