The NC7NZ17L8X is a triple buffer with Schmitt trigger inputs designed for high-speed applications. It operates within a voltage range of 1.65 V to 5.5 V and features high output drive capabilities of ±24 mA at 3 V VCC. The device is fabricated using advanced CMOS technology, ensuring low static power dissipation while achieving a typical propagation delay of 3.6 ns into a 50 pF load at 5 V VCC. The inputs are high impedance when VCC is 0 V and can tolerate input voltages up to 5.5 V, making it suitable for voltage translation between 5 V and 3 V systems. The device is housed in a compact 8-lead MicroPak package, which is Pb-free and compliant with RoHS standards. Additionally, it incorporates proprietary noise and EMI reduction circuitry, enhancing its performance in sensitive applications. The operating temperature range is specified from -40 °C to +85 °C, making it suitable for various environmental conditions.
IC BUF NON-INVERT 5.5V 8MICROPAK
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | NC7NZ17L8X |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |