Inverter IC 3 Channel 8-MicroPak™
Inverter IC 3 Channel 8-MicroPak™
Inverter IC 3 Channel 8-MicroPak™
Inverters Inverter Product overview: NC7NZ04L8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NZ04L8X can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel 8-MicroPak™
INVERTER, 1 I/P, -40 TO 85DEG C; Logic Function:Inverter; No. of Elements:Triple; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:MicroPak; Product Range:NC7NZ04; Logic IC Family:NC7NZ; Supply Voltage Min:1.65V RoHS Compliant: Yes
IC INVERTER 3CH 3-INP 8MICROPAK
IC INVERTER 3CH 3-INP 8MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7NZ04L8XFSDKR-ND | 705-NC7NZ04L8X | NC7NZ04L8X | 84H6463 | NC7NZ04L8X | NC7NZ04L8X |
| Product Name | Gates and Inverters | Logic IC | Gates and Inverters | Inverter, 1 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 900 mV to 3.6 V | 1.65V ~ 5.5V | |||
| Inputs | 3 | 3 | 1 | |||
| Propagation Delay | 3.6 ns | |||||
| Low Level Output Current (Sink) | 32 mA | 32 mA |