Inverter IC 3 Channel US8
Inverter IC 3 Channel US8
Inverter IC 3 Channel US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 024717-NC7NZ04K8X
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 1μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC INVERTER 3CH 3-INP US8 Product overview: NC7NZ04K8X from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-NC7NZ04K8X can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel US8
IC, NC7NZ TINY, SMD, US-8; Logic Family / Base Number:-; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:US8; No. of Pins:8Pins; Logic IC Family:7NZ; RoHS Compliant: Yes
INVERTER, 1I/P, US8-8; No. of Inputs:1Inputs; No. of Pins:8Pins; Logic Case Style:US8; Product Range:-; Logic IC Family:7NZ; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Output Current:32mA; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC INVERTER 3CH 3-INP US8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | NC7NZ04K8XCT-ND | 024717-NC7NZ04K8X | 705-NC7NZ04K8X | NC7NZ04K8X | 53M9496 | 33K4450 | NC7NZ04K8X |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - NC7NZ04K8X | Logic IC | Gates and Inverters | Ic, Nc7Nz Tiny, Smd, Us-8; Logic Family / Base Number Onsemi | Inverter, 1I/p, Us8-8; No. Of Inputs Onsemi | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 900 mV to 3.6 V | 1.65V ~ 5.5V | 5.5V | 5.5V | |
| Inputs | 3 | 3 | 3 | 3 | 1 | 1 | |
| Propagation Delay | 3.6 ns | 3.6 ns | 3.6 ns | ||||
| Low Level Output Current (Sink) | 32 mA | 32 mA | 32 mA |