The NC7NP34K8X is a triple buffer designed for operation from 0.9 V to 3.6 V, featuring over-voltage tolerant inputs up to 3.6 V and partial power-down protection. It is supplied in a US8 package, with a thermal resistance of 250 °C/W and a maximum power dissipation of 500 mW in still air. The device supports a junction temperature up to +150 °C and meets RoHS compliance with a UL 94 V-0 flammability rating. Input and output voltages are compatible with the supply range, and the part can source or sink up to 2.6 mA at 3.3 V. Propagation delay is 2.7 ns typical at 3.3 V.
Buffers & Line Drivers Triple Buffer Product overview: NC7NP34K8X from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-NC7NP34K8X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-NC7NP34K8X |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |