onsemi Logic - Logic - Gates and Inverters - NC7NP14L8X NC7NP14L8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059840-NC7NP14L8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.6 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059840-NC7NP14L8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.6 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7NP14L8X - 059840-NC7NP14L8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7NP14L8X
059840-NC7NP14L8X
Logic - Logic - Gates and Inverters - NC7NP14L8X 059840-NC7NP14L8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059840-NC7NP14L8X Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 3 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: 2.6mA, 2.6mA Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF Current - Quiescent (Max): 0.9μA Logic Level - Low: 0.1 V to 0.6 V Logic Level - High: 0.6 V to 2.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MicroPak Dimension: 8-UFQFN Supply Voltage - Operating: 0.9 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059840-NC7NP14L8X
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: 2.6mA, 2.6mA
Max Propagation Delay @ V, Max CL: 9.2ns @ 3.3V, 30pF
Current - Quiescent (Max): 0.9μA
Logic Level - Low: 0.1 V to 0.6 V
Logic Level - High: 0.6 V to 2.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MicroPak
Dimension: 8-UFQFN
Supply Voltage - Operating: 0.9 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 059840-NC7NP14L8X
Product Name Logic - Logic - Gates and Inverters - NC7NP14L8X
Package Type 8-MicroPak
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448616P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; MSOP-8
View Details
RF Amplifiers - BGA751N7E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
1800MHz Rf Amplifier - 860-QPL1811SR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details