onsemi Flip Flops NBSG53AMNR2

Description
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - NBSG53AMNR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Buy Now Datasheet
Flip Flops - NBSG53AMNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NBSG53AMNR2
Flip Flops NBSG53AMNR2
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NBSG53AMNR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NBSG53AMNR2
Integrated Circuits (ICs) - Logic - Flip Flops NBSG53AMNR2
IC FF D-TYPE SNGL 2BIT 16QFN

IC FF D-TYPE SNGL 2BIT 16QFN

Supplier's Site
Logic - Flip Flops - NBSG53AMNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NBSG53AMNR2
Logic - Flip Flops NBSG53AMNR2
IC FF D-TYPE SNGL 2BIT 16QFN

IC FF D-TYPE SNGL 2BIT 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number NBSG53AMNR2OSTR-ND NBSG53AMNR2 NBSG53AMNR2 NBSG53AMNR2
Product Name Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -2.375V ~ -3.465V -2.375V ~ -3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109PC - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601QRA - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
Flip Flops - 74LV74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1V ~ 5.5V
View Details
5 suppliers