onsemi Flip Flops NBSG53ABAR2

Description
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA
Request a Quote Datasheet
Description
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - NBSG53ABAR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA

Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - NBSG53ABAR2
1229544-NBSG53ABAR2
Logic - Logic - Flip Flops - NBSG53ABAR2 1229544-NBSG53ABAR2
Manufacturer: ON Semiconductor Win Source Part Number: 1229544-NBSG53ABAR2 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1229544-NBSG53ABAR2
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
Logic - Flip Flops - NBSG53ABAR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
NBSG53ABAR2
Logic - Flip Flops NBSG53ABAR2
IC FF D-TYPE SNGL 2BIT 16FCBGA

IC FF D-TYPE SNGL 2BIT 16FCBGA

Supplier's Site Datasheet
Flip Flops - NBSG53ABAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
NBSG53ABAR2
Flip Flops NBSG53ABAR2
Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA

Flip Flop 1 Element D-Type 2 Bit Positive, Negative 16-LBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - NBSG53ABAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
NBSG53ABAR2
Integrated Circuits (ICs) - Logic - Flip Flops NBSG53ABAR2
IC FF D-TYPE SNGL 2BIT 16FCBGA

IC FF D-TYPE SNGL 2BIT 16FCBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number NBSG53ABAR2OSTR-ND 1229544-NBSG53ABAR2 NBSG53ABAR2 NBSG53ABAR2 NBSG53ABAR2
Product Name Flip Flops Logic - Logic - Flip Flops - NBSG53ABAR2 Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative
Supply Voltage -2.375V ~ -3.465V -2.375V ~ -3.465V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74ALVT16821DL,512-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
 - 54F374/BRA - Rochester Electronics
Specs
Package Type DIP; CDIP20
View Details
2 suppliers