onsemi Clock Buffers, Drivers NBSG14BA

Description
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-LBGA, FCBGA
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-LBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NBSG14BAOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NBSG14BAOS-ND
Clock Buffers, Drivers NBSG14BAOS-ND
Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-LBGA, FCBGA

Clock Fanout Buffer (Distribution), Data IC 1:4 12GHz 16-LBGA, FCBGA

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14BA - 719731-NBSG14BA - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14BA
719731-NBSG14BA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14BA 719731-NBSG14BA
Manufacturer: ON Semiconductor Win Source Part Number: 719731-NBSG14BA Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: BGA Reference Date Code: 514 Alternative Parts (Cross-Reference): CY2DP814ZXI; NBSG14BAR2G; NBSG14BAR2; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 719731-NBSG14BA
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: BGA
Reference Date Code: 514
Alternative Parts (Cross-Reference): CY2DP814ZXI; NBSG14BAR2G; NBSG14BAR2;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - NBSG14BA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NBSG14BA
Clock/Timing - Clock Buffers, Drivers NBSG14BA
IC CLK BUFFER 1:4 12GHZ 16FCBGA

IC CLK BUFFER 1:4 12GHZ 16FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number NBSG14BAOS-ND 719731-NBSG14BA NBSG14BA
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG14BA Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-2BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2170 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PW - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
7 suppliers