onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG11MNG NBSG11MNG

Description
Low Skew Clock Driver, 11 Series, 2 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet
Description
Low Skew Clock Driver, 11 Series, 2 True Output(s), 0 Inverted Output(s), ECL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NBSG11MNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 11 Series, 2 True Output(s), 0 Inverted Output(s), ECL

Low Skew Clock Driver, 11 Series, 2 True Output(s), 0 Inverted Output(s), ECL

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG11MNG
1229538-NBSG11MNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG11MNG 1229538-NBSG11MNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229538-NBSG11MNG Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Frequency - Max: 12GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Input: CML, LVCMOS, LVDS, LVTTL, NECL, RSNECL, PECL Output: RSECL, RSNECL, RSPECL Family Name: NBSG11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 16-QFN (3x3) Alternative Parts (Cross-Reference): ZL40213LDF1; 858012AKLF; 858012AKT; Introduction Date: February 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229538-NBSG11MNG
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Frequency - Max: 12GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, LVCMOS, LVDS, LVTTL, NECL, RSNECL, PECL
Output: RSECL, RSNECL, RSPECL
Family Name: NBSG11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): ZL40213LDF1; 858012AKLF; 858012AKT;
Introduction Date: February 14, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi - 45J1760 - Newark, An Avnet Company
Chicago, IL, United States
Clock Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi
45J1760
Clock Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi 45J1760
CLOCK DRIVER, 12GHz, QFN-16; Clock IC Type:Clock Driver; Frequency:12GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

CLOCK DRIVER, 12GHz, QFN-16; Clock IC Type:Clock Driver; Frequency:12GHz; No. of Outputs:2Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.465V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks
Product Number NBSG11MNG 1229538-NBSG11MNG 45J1760
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NBSG11MNG Clock Driver, 12Ghz, Qfn-16; Clock Ic Type Onsemi
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver; Real Time Clock; Clock Driver; Clock Generator
Bus Interface ECL ECL; PECL; RSECL, RSNECL, RSPECL
Features / Standards RoHS RoHS
Package Type Surface Mount QFN
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0506 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212LBRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2400 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers