Manufacturer: ON Semiconductor
Win Source Part Number: 1229523-NBC12439AMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 800MHz 1 32-VFQFN Exposed Pad
PLL Clock Generator 800MHz 3.3V/5V QFN Surface Mount Product overview: NBC12439AMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, 3.3V, 5V, QFN. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 800MHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AMNG can be used for catalog matching and distributor lookup.
PLL Clock Generator IC 800MHz 1 32-VFQFN Exposed Pad
IC, PLL CLOCK GENERATOR, 800MHZ, QFN-32; Clock IC Type:Clock Generator; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:QFN; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
IC PLL CLOCK GENERATOR 32QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229523-NBC12439AMNG | NBC12439AMNG-ND | 728-NBC12439AMNG | NBC12439AMNG | 83K8600 | NBC12439AMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AMNG | Clock Generators, PLLs, Frequency Synthesizers | SMD 800MHz 3.3V 5V Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Ic, Pll Clock Generator, 800Mhz, Qfn-32; Clock Ic Type Onsemi | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator | Clock Generator; Real Time Clock; Clock Generator | Yes; Clock Generator | |
| Bus Interface | PECL | ECL; PECL; PECL | 1 | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Rail/Tube | Surface Mount; 32-VFQFN Exposed Pad | QFN | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |