onsemi Clock Generators, PLLs, Frequency Synthesizers NBC12439AFNG

Description
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
Request a Quote Datasheet
Description
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFNG-ND
Clock Generators, PLLs, Frequency Synthesizers NBC12439AFNG-ND
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)

PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)

Buy Now Datasheet
Singapore, Singapore
SMD 800MHz 3.3V 5V Clock and Timing IC
728-NBC12439AFNG
SMD 800MHz 3.3V 5V Clock and Timing IC 728-NBC12439AFNG
PLL Clock Generator, 800MHz, 3.3V/5V, PLCC, Surface Mount Product overview: NBC12439AFNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 800MHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AFNG can be used for catalog matching and distributor lookup.

PLL Clock Generator, 800MHz, 3.3V/5V, PLCC, Surface Mount Product overview: NBC12439AFNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MHz, 3.3V, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 800MHz, 3.3V, 5V, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12439AFNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG - 1229522-NBC12439AFNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG
1229522-NBC12439AFNG
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG 1229522-NBC12439AFNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229522-NBC12439AFNG Packaging: Tube Type: PLL Clock Generator Operating Temperature Range: -40°C ~ 85°C Package: 28-LCC (J-Lead) Frequency - Max: 800MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 5.25 V Input: Crystal Output: PECL PLL: Yes Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: NBC12439 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): NBC12439AFN; NBC12439AFNR2; NBC12439FNG; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229522-NBC12439AFNG
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: -40°C ~ 85°C
Package: 28-LCC (J-Lead)
Frequency - Max: 800MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: NBC12439
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): NBC12439AFN; NBC12439AFNR2; NBC12439FNG;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - NBC12439AFNG - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 800MHz, CMOS, PQCC28

Clock Generator, 800MHz, CMOS, PQCC28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFNG
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NBC12439AFNG
IC PLL CLOCK GENERATOR 28PLCC

IC PLL CLOCK GENERATOR 28PLCC

Supplier's Site
Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NBC12439AFNG
Clock Generators, PLLs, Frequency Synthesizers NBC12439AFNG
PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)

PLL Clock Generator IC 800MHz 1 28-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NBC12439AFNG-ND 728-NBC12439AFNG 1229522-NBC12439AFNG NBC12439AFNG NBC12439AFNG NBC12439AFNG
Product Name Clock Generators, PLLs, Frequency Synthesizers SMD 800MHz 3.3V 5V Clock and Timing IC Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12439AFNG Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Real Time Clock; Clock Generator PLL Clock Generator; Clock Generator Clock Generator
Bus Interface PECL ECL; PECL; PECL CMOS ECL; PECL; PECL ECL; PECL; PECL
Package Type Surface Mount; 28-LCC (J-Lead) Rail/Tube Surface Mount Surface Mount; 28-LCC (J-Lead)
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Application Specific - SI5013-BM - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 666 MHz
View Details
DP8573A Real Time Clock (RTC) - DP8573AV/NOPB - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PLCC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
10 suppliers
Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers