Clock Generator, 800MHz, CMOS, PQFP32
PLL Clock Generator IC 800MHz 1 32-LQFP
IC CLK PLL SYNC 50-800MHZ 32LQFP
IC PLL CLOCK GENERATOR 32LQFP
PLL Clock Generator IC 800MHz 1 32-LQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430FAR2 | NBC12430FAR2OSTR-ND | NBC12430FAR2 | NBC12430FAR2 | NBC12430FAR2 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Real Time Clock; Clock Generator | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | PECL | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount; 32-LQFP | Surface Mount; Surface Mount | Surface Mount; 32-LQFP | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |