PLL Clock Generator IC 800MHz 1 32-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1229516-NBC12430AMNG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (50 to 800 MHz), QFN32, 5x5, 0.5P, 3.1x3.1EP, 74-TUBE Product overview: NBC12430AMNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 800 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 800 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12430AMNG can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 32QFN
PLL SYNTHESIZED CLOCK GENERATOR,
PLL CLK GENERATOR, -40 TO85DEG C; Clock IC Type:PLL Clock Generator; Frequency:800MHz; No. of Outputs:2Outputs; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins; Product Range:- RoHS Compliant: Yes
PLL Clock Generator IC 800MHz 1 32-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | NBC12430AMNG-ND | 1229516-NBC12430AMNG | 728-NBC12430AMNG | NBC12430AMNG | NBC12430AMNG | 83K8598 | NBC12430AMNG |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12430AMNG | 3.3 V 5.0 V 800 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Pll Clk Generator, -40 To85Deg C; Clock Ic Type Onsemi | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | PLL Clock Generator; Clock Generator | PLL Clock Generator; Clock Generator | PLL Clock Generator; Real Time Clock; Clock Generator | Clock Generator | |
| Bus Interface | PECL | ECL; PECL; PECL | PECL | ECL; PECL; PECL | |||
| Package Type | Surface Mount; 32-VFQFN Exposed Pad | Rail/Tube | Surface Mount; Surface Mount | QFN-EP | Surface Mount; 32-VFQFN Exposed Pad | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |