onsemi Pll Type Onsemi NBC12430AFNG.

Description
PLL Type:Clock Synchronizer; Frequency:800MHz; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
Description
PLL Type:Clock Synchronizer; Frequency:800MHz; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pll Type Onsemi - 61AC1044 - Newark, An Avnet Company
Chicago, IL, United States
Pll Type Onsemi
61AC1044
Pll Type Onsemi 61AC1044
PLL Type:Clock Synchronizer; Frequency:800MHz; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

PLL Type:Clock Synchronizer; Frequency:800MHz; No. of Pins:28Pins; Supply Voltage Min:3.3V; Supply Voltage Max:5V; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Phase-locked Loops (PLL)
Product Number 61AC1044
Product Name Pll Type Onsemi
Supply Voltage 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-2862-2-ND - DigiKey
Specs
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 5.5 volts
View Details
8 suppliers
Specs
Package Type Surface Mount; 16-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDCVF2510 3.3-V Phase-Lock Loop Clock Driver - CDCVF2510PWG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers