Manufacturer: ON Semiconductor
Win Source Part Number: 1229511-NBC12429FNG
Packaging: Tube
Type: PLL Clock Generator
Operating Temperature Range: 0°C ~ 70°C
Package: 28-LCC (J-Lead)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 5.25 V
Input: Crystal
Output: PECL
PLL: Yes
Divider/Multiplier: Yes/No
Family Name: NBC12429
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): MC12430FN; NBC12429FNR2; NBC12429AFN;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
PLL Clock Generator IC 400MHz 1 28-LCC (J-Lead)
Clock Generator, 400MHz, CMOS, PQCC28
PLL Synthesized Clock Generator, Programmable, 3.3 V / 5.0 V (25 to 400 MHz), 28 LEAD PLCC, 37-TUBE Product overview: NBC12429FNG from onsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V, 5.0 V, 400 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 3.3 V, 5.0 V, 400 MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-NBC12429FNG can be used for catalog matching and distributor lookup.
IC PLL CLOCK GENERATOR 28PLCC
PLL Clock Generator IC 400MHz 1 28-LCC (J-Lead)
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks |
| Product Number | 1229511-NBC12429FNG | NBC12429FNGOS-ND | NBC12429FNG | 728-NBC12429FNG | NBC12429FNG | NBC12429FNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FNG | Clock Generators, PLLs, Frequency Synthesizers | 3.3 V 5.0 V 400 MHz Clock and Timing IC | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | |
| Device Type | Clock Generator | Clock Generator | Real Time Clock; Clock Generator | PLL Clock Generator; Clock Generator | Clock Generator | |
| Bus Interface | ECL; PECL; PECL | PECL | CMOS | ECL; PECL; PECL | ECL; PECL; PECL | |
| Package Type | Surface Mount | Surface Mount; 28-LCC (J-Lead) | Rail/Tube | Surface Mount; 28-LCC (J-Lead) | ||
| Supply Voltage | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts | 3.13 to 5.25 volts |