onsemi Clock Generators, PLLs, Frequency Synthesizers NBC12429FAR2

Description
PLL Clock Generator IC 400MHz 1 32-LQFP
Request a Quote Datasheet
Description
PLL Clock Generator IC 400MHz 1 32-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAR2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
NBC12429FAR2OSTR-ND
Clock Generators, PLLs, Frequency Synthesizers NBC12429FAR2OSTR-ND
PLL Clock Generator IC 400MHz 1 32-LQFP

PLL Clock Generator IC 400MHz 1 32-LQFP

Buy Now Datasheet
 - NBC12429FAR2 - Rochester Electronics
Newburyport, MA, United States
Clock Generator, 400MHz, CMOS, PQFP32

Clock Generator, 400MHz, CMOS, PQFP32

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAR2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
NBC12429FAR2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers NBC12429FAR2
IC CLK PLL SYNC 25-400MHZ 32LQFP

IC CLK PLL SYNC 25-400MHZ 32LQFP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
NBC12429FAR2
Clock Generators, PLLs, Frequency Synthesizers NBC12429FAR2
PLL Clock Generator IC 400MHz 1 32-LQFP

PLL Clock Generator IC 400MHz 1 32-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - NBC12429FAR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
NBC12429FAR2
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers NBC12429FAR2
IC PLL CLOCK GENERATOR 32LQFP

IC PLL CLOCK GENERATOR 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NBC12429FAR2OSTR-ND NBC12429FAR2 NBC12429FAR2 NBC12429FAR2 NBC12429FAR2
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Real Time Clock; Clock Generator Clock Generator Clock Generator PLL Clock Generator; Clock Generator
Bus Interface PECL CMOS ECL; PECL; PECL ECL; PECL; PECL
Package Type Surface Mount; 32-LQFP Surface Mount; Surface Mount Surface Mount; 32-LQFP
Supply Voltage 3.13 to 5.25 volts 3.13 to 5.25 volts 3.13 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Application Specific Clock/Timing - CY2SSTV857ZI-27T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface SSTL
Package Type Surface Mount; 48-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
CD54HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD54HC4046AF3A - Texas Instruments
Specs
Bus Interface CMOS
Package Type CDIP,DIESALE,WAFERSALE
Supply Voltage 2 to 6 volts
View Details
3 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details