Win Source Part Number: 1261569-NBA3N011SSNT
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Driver
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 1/0
Data Rate: 400Mbps
Voltage - Supply: 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NBA3N011SSNT1GOSCT,N
Base Product Number: NBA3N011
LVDS Line Driver, 400Mbps, Automotive, 5-Pin SOT-23 Product overview: NBA3N011SSNT1G from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, SOT-23, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-NBA3N011SSNT1G can be used for catalog matching and distributor lookup.
LVDS Driver 3.3V 400Mbps Auto SOT-23-5
LVDS Driver 3.3V 400Mbps Auto SOT-23-5
LVDS Driver 3.3V 400Mbps Auto SOT-23-5
IC DRIVER 1/0 SOT23-5
LVDS DRIVER, AEC-Q100, 400MBPS, SOT-23; Device Type:LVDS Driver; Peak-to-Peak Jitter Max:-; Supply Current Max:8mA; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Min:3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes
IC DRIVER 1/0 SOT23-5
LVDS Interface IC 3.3 V Auto Grade LVDS Driver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261569-NBA3N011SSNT1G | 710-NBA3N011SSNT1G | 1413575P | 1412011 | NBA3N011SSNT1G | 18AC0013 | NBA3N011SSNT1G | NBA3N011SSNT1G |
| Product Name | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Automotive SOT-23 Interface Transceiver IC | LVDS Interface Ics | LVDS Interface Ics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Lvds Driver, Aec-Q100, 400Mbps, Sot-23; Device Type Onsemi | Drivers, Receivers, Transceivers | LVDS Interface IC |
| Device Type | Receiver; Sensor Interface; Transceiver | Transceiver | Line / Bus Driver | Line / Bus Driver; Transmitter; Transmitter | Receiver; Sensor Interface | Driver | ||
| Supply Voltage | Other; 3.3V | Other; 4 v | Other | Other; 3V | Other; 3.3V | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Technology | LVDS | LVDS; LVCMOS | LVDS; LVDS | Bus LVDS | LVDS |