IC CLK BUFFER 4:2 7GHZ 32QFN
FANOUT BUFFER,TRANSLATOR, -40 TO 85DEG C; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN-EP; No. of Pins:32Pins RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | NB7VQ572MMNG | 24T3352 |
| Product Name | Clock/Timing - Clock Buffers, Drivers | Fanout Buffer,translator, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Fanout Buffer, Translator; Real Time Clock; Clock Generator |