onsemi Clock Buffers, Drivers NB7VQ14MMNTXG

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Request a Quote
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB7VQ14MMNTXG is a high-performance differential clock/data buffer designed for applications requiring a 1:4 fanout configuration. It supports input data rates exceeding 14 Gbps and clock frequencies greater than 8 GHz, making it suitable for high-speed data transmission. The device features selectable input equalization to compensate for signal degradation over long copper interconnects or FR4 PCB backplanes, thereby reducing inter-symbol interference. This buffer operates with a power supply range of 1.71 V to 3.6 V and incorporates internal 50-ohm termination resistors, allowing compatibility with various logic levels such as LVPECL, CML, and LVDS. The typical propagation delay is 165 ps, with rise and fall times of 30 ps, and it boasts a maximum output skew of less than 15 ps. The NB7VQ14MMNTXG is rated for operation in ambient temperatures from -40°C to +85°C and is available in a Pb-free QFN-16 package. This product is ideal for applications in SONET, GigE, Fiber Channel, and backplane clock/data distribution.

Datasheet Summary
Powered by GS/AI

The NB7VQ14MMNTXG is a high-performance differential clock/data buffer designed for applications requiring a 1:4 fanout configuration. It supports input data rates exceeding 14 Gbps and clock frequencies greater than 8 GHz, making it suitable for high-speed data transmission. The device features selectable input equalization to compensate for signal degradation over long copper interconnects or FR4 PCB backplanes, thereby reducing inter-symbol interference. This buffer operates with a power supply range of 1.71 V to 3.6 V and incorporates internal 50-ohm termination resistors, allowing compatibility with various logic levels such as LVPECL, CML, and LVDS. The typical propagation delay is 165 ps, with rise and fall times of 30 ps, and it boasts a maximum output skew of less than 15 ps. The NB7VQ14MMNTXG is rated for operation in ambient temperatures from -40°C to +85°C and is available in a Pb-free QFN-16 package. This product is ideal for applications in SONET, GigE, Fiber Channel, and backplane clock/data distribution.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB7VQ14MMNTXG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB7VQ14MMNTXG-ND
Clock Buffers, Drivers NB7VQ14MMNTXG-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7VQ14MMNTXG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7VQ14MMNTXG
Clock/Timing - Clock Buffers, Drivers NB7VQ14MMNTXG
IC CLK BUFFER 1:4 8.5GHZ 16QFN

IC CLK BUFFER 1:4 8.5GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number NB7VQ14MMNTXG-ND NB7VQ14MMNTXG
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Bus Interface CML
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28400ZXI-2T - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 28-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
CDCE913 Programmable 1-PLL VCXO Clock Synthesizer with 2.5-V or 3.3-V LVCMOS Outputs - CDCE913PWG4 - Texas Instruments
Specs
Package Type TSSOP
Supply Voltage 1.8 volts
Frequency 230 MHz
View Details
7 suppliers
Rtc, Spi, Rv-3049, 30Ppm, 10Son; Date Format Micro Crystal - 09X0516 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details