8GHz 1:4 Clock/Data Fanout Buffer QFN16
8GHz 1:4 Clock/Data Fanout Buffer QFN16
Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5GHz 16-VFQFN Exposed Pad
Win Source Part Number: 1015701-NB7VQ14MMNG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: GigaComm™
Type: Fanout Buffer (Distribution), Multiplexer
Package: Tube
Frequency - Max: 8.5 GHz
Number of Circuits: 1
Standard Package: 123
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Voltage - Supply: 1.71V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NB7VQ14MMNG-ND,NB7VQ
Base Product Number: NB7VQ14
IC CLK BUFFER 1:4 8.5GHZ 16QFN
IC CLK BUFFER 1:4 8.5GHZ 16QFN
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.6V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 7876970P | 7876970 | NB7VQ14MMNGOS-ND | 1015701-NB7VQ14MMNG | NB7VQ14MMNG | NB7VQ14MMNG | 76T6304 |
| Product Name | Clock Buffers | Clock Buffers | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi |
| Device Type | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Clock Driver | Clock Driver | Fanout Buffer (Distribution), Multiplexer; Clock Driver | Fanout Buffer; Real Time Clock; Clock Generator |
| Package Type | QFN | Qfn | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | QFN |
| Frequency | 8000 MHz | 8500 MHz | 8500 MHz | 8500 MHz | |||
| Features / Standards | RoHS | RoHS | Lead-Free | RoHS |