onsemi 1.8 V 2.5 V Logic IC NB7VQ1006MMNTXG

Description
Fanout Buffer, Equalizer Receiver, 10 Gbps, 1.8 V / 2.5 V, with 1:6 Differential CML Outputs, QFN24, 4x4, 0.5P, 3000-REEL Product overview: NB7VQ1006MMNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, 2.5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB7VQ1006MMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fanout Buffer, Equalizer Receiver, 10 Gbps, 1.8 V / 2.5 V, with 1:6 Differential CML Outputs, QFN24, 4x4, 0.5P, 3000-REEL Product overview: NB7VQ1006MMNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, 2.5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB7VQ1006MMNTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8 V 2.5 V Logic IC
703-NB7VQ1006MMNTXG
1.8 V 2.5 V Logic IC 703-NB7VQ1006MMNTXG
Fanout Buffer, Equalizer Receiver, 10 Gbps, 1.8 V / 2.5 V, with 1:6 Differential CML Outputs, QFN24, 4x4, 0.5P, 3000-REEL Product overview: NB7VQ1006MMNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, 2.5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB7VQ1006MMNTXG can be used for catalog matching and distributor lookup.

Fanout Buffer, Equalizer Receiver, 10 Gbps, 1.8 V / 2.5 V, with 1:6 Differential CML Outputs, QFN24, 4x4, 0.5P, 3000-REEL Product overview: NB7VQ1006MMNTXG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8 V, 2.5 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.8 V, 2.5 V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-NB7VQ1006MMNTXG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - NB7VQ1006MMNTXG - 1229497-NB7VQ1006MMNTXG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - NB7VQ1006MMNTXG
1229497-NB7VQ1006MMNTXG
Logic - Logic - Specialty Logic - NB7VQ1006MMNTXG 1229497-NB7VQ1006MMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 1229497-NB7VQ1006MMN TXG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229497-NB7VQ1006MMNTXG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-NB7VQ1006MMNTXG 1229497-NB7VQ1006MMNTXG
Product Name 1.8 V 2.5 V Logic IC Logic - Logic - Specialty Logic - NB7VQ1006MMNTXG
Gate Type Buffer/Driver; Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHCT32D-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
6 suppliers
Gates and Inverters - 54LS32FMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 54F21/BCA - Rochester Electronics
Specs
Gate Type AND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details