onsemi Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi NB7VQ1006MMNG

Description
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi - 01P5008 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
01P5008
Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi 01P5008
FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

FANOUT BUFFER, -40 TO 85DEG C; Clock IC Type:Fanout Buffer; Frequency:-; No. of Outputs:6Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:24Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Clocks
Product Number 01P5008
Product Name Fanout Buffer, -40 To 85Deg C; Clock Ic Type Onsemi
Device Type Fanout Buffer; Real Time Clock; Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock/Timing - Application Specific - CY28RS480ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CD74HC7046A High Speed CMOS Logic Phase-Locked Loop with VCO and Lock Detector - CD74HC7046AM - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 2 to 6 volts
View Details
7 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details