onsemi 1.8V Interface Transceiver IC NB7VPQ904MMUTWG

Description
1.8V USB Type-C™ DisplayPort™ ALT Mode 10Gbps Linear Redriver, 3000-REEL Product overview: NB7VPQ904MMUTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ904MMUTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.8V USB Type-C™ DisplayPort™ ALT Mode 10Gbps Linear Redriver, 3000-REEL Product overview: NB7VPQ904MMUTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ904MMUTWG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V Interface Transceiver IC - 756-NB7VPQ904MMUTWG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V Interface Transceiver IC
756-NB7VPQ904MMUTWG
1.8V Interface Transceiver IC 756-NB7VPQ904MMUTWG
1.8V USB Type-C™ DisplayPort™ ALT Mode 10Gbps Linear Redriver, 3000-REEL Product overview: NB7VPQ904MMUTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ904MMUTWG can be used for catalog matching and distributor lookup.

1.8V USB Type-C™ DisplayPort™ ALT Mode 10Gbps Linear Redriver, 3000-REEL Product overview: NB7VPQ904MMUTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.8V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7VPQ904MMUTWG can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG - 928747-NB7VPQ904MMUTWG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG
928747-NB7VPQ904MMUTWG
Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG 928747-NB7VPQ904MMUTWG
Manufacturer: ON Semiconductor Win Source Part Number: 928747-NB7VPQ904MMUT WG Features: Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5) Package: Reel - TR Package: 32-XFQFN Exposed Pad Family Name: NB7VPQ904 Categories: Integrated Circuits (ICs) Case / Package: 32-X2QFN (2.85x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928747-NB7VPQ904MMUTWG
Features: Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)
Package: Reel - TR
Package: 32-XFQFN Exposed Pad
Family Name: NB7VPQ904
Categories: Integrated Circuits (ICs)
Case / Package: 32-X2QFN (2.85x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
NB7VPQ904MMUTWG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters NB7VPQ904MMUTWG
IC USB TYPE C DISPLAY PORT

IC USB TYPE C DISPLAY PORT

Supplier's Site
Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
NB7VPQ904MMUTWG
Signal Buffers, Repeaters, Splitters NB7VPQ904MMUTWG
Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)

Buffer, ReDriver 4 Channel 10Gbps 32-X2QFN (2.85x4.5)

Buy Now Datasheet
USB Interface IC - NB7VPQ904MMUTWG - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
NB7VPQ904MMUTWG
USB Interface IC NB7VPQ904MMUTWG
USB Interface IC 1.8V USB Type-C DisplayPort ALT Mode

USB Interface IC 1.8V USB Type-C DisplayPort ALT Mode

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
NB7VPQ904MMUTWG
Signal Buffers, Repeaters, Splitters NB7VPQ904MMUTWG
IC USB TYPE C DISPLAY PORT

IC USB TYPE C DISPLAY PORT

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-NB7VPQ904MMUTWG 928747-NB7VPQ904MMUTWG NB7VPQ904MMUTWG NB7VPQ904MMUTWG NB7VPQ904MMUTWG NB7VPQ904MMUTWG
Product Name 1.8V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7VPQ904MMUTWG Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters USB Interface IC Signal Buffers, Repeaters, Splitters
Device Type Transceiver Buffer Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923200P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Line Driver, Driver
Features RoHS
View Details
Interface Transceiver IC - 565-ATS343LSPTN-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260787-SI32281-A-GM - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details