Manufacturer: ON Semiconductor
Win Source Part Number: 143452-NB7V58MMNTXG
Packaging: Reel - TR
Type: Multiplexer, Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.71 V to 3.6 V
Maximum Input Frequency: 7GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC CLK MULTIPLEXR 2:1 7GHZ 16QFN
IC CLK MULTIPLEXR 2:1 7GHZ 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 143452-NB7V58MMNTXG | NB7V58MMNTXG | NB7V58MMNTXG |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNTXG | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Multiplexer, Data; Clock Driver | Clock Driver |
| Bus Interface | CML | CML | |
| Package Type | Surface Mount; 16-QFN (3x3) | Surface Mount; Surface Mount | Surface Mount; Surface Mount |