onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG NB7V58MMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928745-NB7V58MMNG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: NB7V58 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928745-NB7V58MMNG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: NB7V58 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG - 928745-NB7V58MMNG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG
928745-NB7V58MMNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG 928745-NB7V58MMNG
Manufacturer: ON Semiconductor Win Source Part Number: 928745-NB7V58MMNG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tube Mounting: Surface Mount Family Name: NB7V58 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 123 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928745-NB7V58MMNG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: NB7V58
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 123
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7V58MMNG
Clock/Timing - Clock Buffers, Drivers NB7V58MMNG
IC CLK MULTIPLEXR 2:1 7GHZ 16QFN

IC CLK MULTIPLEXR 2:1 7GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 928745-NB7V58MMNG NB7V58MMNG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V58MMNG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC2509B 1-to-9 PLL Clock Driver - CDC2509BPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers