onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V586MMNR4G NB7V586MMNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 209038-NB7V586MMNR4G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Maximum Input Frequency: 6GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 209038-NB7V586MMNR4G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Maximum Input Frequency: 6GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V586MMNR4G
209038-NB7V586MMNR4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V586MMNR4G 209038-NB7V586MMNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 209038-NB7V586MMNR4G Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Translator, Data Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: CML Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 1.71 V to 1.89 V Maximum Input Frequency: 6GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209038-NB7V586MMNR4G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Translator, Data
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: CML
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 1.71 V to 1.89 V
Maximum Input Frequency: 6GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7V586MMNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7V586MMNR4GTR-ND
Clock Buffers, Drivers 488-NB7V586MMNR4GTR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Translator, Data IC 2:6 6GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator, Data IC 2:6 6GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7V586MMNR4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7V586MMNR4G
Clock/Timing - Clock Buffers, Drivers NB7V586MMNR4G
IC CLK BUFFER 2:6 6GHZ 32QFN

IC CLK BUFFER 2:6 6GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 209038-NB7V586MMNR4G 488-NB7V586MMNR4GTR-ND NB7V586MMNR4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7V586MMNR4G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 32-QFN (5x5) Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.71 to 1.89 volts 1.71 to 1.89 volts
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - SI5010-B-GMR-ND - DigiKey
Specs
Bus Interface CML
Package Type Surface Mount; 20-VFQFN Exposed Pad
Supply Voltage 2.38 to 2.62 volts
View Details
3 suppliers
CDC536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC536DB - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-8063-C7-32.768KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
6 suppliers