IC FF D-TYPE 1-ELE 1-BIT 16-QFN
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
IC FF D-TYPE 1-ELE 1-BIT 16-QFN
IC FF D-TYPE SNGL 1BIT 16QFN
IC FF D-TYPE SNGL 1BIT 16QFN
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 488-NB7V52MMNTXGCT-ND | NB7V52MMNTXG | NB7V52MMNTXG | NB7V52MMNTXG |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Triggering | Positive, Negative | |||
| Supply Voltage | 1.71V ~ 2.625V | 1.71V ~ 2.625V | ||
| Output Characteristics | Differential | |||
| Propagation Delay | 0.3500 ns |