Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 1 Bit Negative Edge 16-VFQFN Exposed Pad
Manufacturer: ON Semiconductor
Win Source Part Number: 1229489-NB7V52MMNHTB
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 1BIT 16QFN
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 16-VFQFN Exposed Pad
IC FF D-TYPE SNGL 1BIT 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | NB7V52MMNHTBGOSTR-ND | 1229489-NB7V52MMNHTBG | NB7V52MMNHTBG | NB7V52MMNHTBG | NB7V52MMNHTBG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - NB7V52MMNHTBG | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive, Negative | ||||
| Supply Voltage | 1.71V ~ 2.625V | 1.71V ~ 2.625V | |||
| Output Characteristics | Differential | ||||
| Propagation Delay | 0.3500 ns |