onsemi Dual 3.3 V Interface Transceiver IC NB7NPQ7222MMUTXG

Description
3.3 V USB 3.1 DUAL CHANNEL HIGH Product overview: NB7NPQ7222MMUTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3 V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ7222MMUTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3 V USB 3.1 DUAL CHANNEL HIGH Product overview: NB7NPQ7222MMUTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3 V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ7222MMUTXG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3 V Interface Transceiver IC - 756-NB7NPQ7222MMUTXG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3 V Interface Transceiver IC
756-NB7NPQ7222MMUTXG
Dual 3.3 V Interface Transceiver IC 756-NB7NPQ7222MMUTXG
3.3 V USB 3.1 DUAL CHANNEL HIGH Product overview: NB7NPQ7222MMUTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3 V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ7222MMUTXG can be used for catalog matching and distributor lookup.

3.3 V USB 3.1 DUAL CHANNEL HIGH Product overview: NB7NPQ7222MMUTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3 V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ7222MMUTXG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Buffer, ReDriver Applications: USB Output: CML Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Buffer, ReDriver
Applications: USB
Output: CML
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
NB7NPQ7222MMUTXG
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters NB7NPQ7222MMUTXG
3.3 V USB 3.1 DUAL CHANNEL HIGH

3.3 V USB 3.1 DUAL CHANNEL HIGH

Supplier's Site
Signal Buffers, Repeaters, Splitters - NB7NPQ7222MMUTXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
NB7NPQ7222MMUTXG
Signal Buffers, Repeaters, Splitters NB7NPQ7222MMUTXG
Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)

Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-NB7NPQ7222MMUTXG NB7NPQ7222MMUTXG NB7NPQ7222MMUTXG
Product Name Dual 3.3 V Interface Transceiver IC Integrated Circuits (ICs) Interface Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Buffer Sensor Interface; Buffer Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Data Rate 1.00E7 kbps 1.00E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Power Switch ICs - 1921973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details