The NB7NPQ702MMUTXG is a dual-channel re-driver designed for USB 3.1 applications, supporting data rates of 5 Gbps and 10 Gbps. It operates at a power supply of 3.3 V and features automatic low-frequency periodic signaling (LFPS) control, which disables driver de-emphasis to comply with USB 3.1 standards. The device includes selectable equalization and de-emphasis settings to optimize signal integrity, compensating for losses due to PCB traces and cables. This re-driver is packaged in a compact 3 x 3 mm UQFN16 format and is rated for an industrial temperature range of -40°C to 85°C. It also offers ESD protection of ±4 kV and is hot-plug capable, making it suitable for various applications including mobile phones, tablets, computers, and docking stations. The NB7NPQ702MMUTXG is a Pb-free device, ensuring compliance with environmental regulations.
Manufacturer: ON Semiconductor
Win Source Part Number: 928742-NB7NPQ702MMUT
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)
Package: Reel - TR
Package: 16-UFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NB7NPQ
Categories: Integrated Circuits (ICs)
Case / Package: 16-UQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NB7NPQ702MMUTXGOSTR,
Dual Channel Redriver USB 3.1 3.3V T/R 16-Pin UQFN EP Product overview: NB7NPQ702MMUTXG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ702MMUTXG can be used for catalog matching and distributor lookup.
IC REDRIVER 2 CHAN USB 16UQFN
Buffer, ReDriver 2 Channel 10Gbps 16-UQFN (3x3)
Channel
USB Interface IC DUAL CHANNEL USB 3.0/3.1
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 928742-NB7NPQ702MMUTXG | 756-NB7NPQ702MMUTXG | NB7NPQ702MMUTXG | NB7NPQ702MMUTXG | NB7NPQ702MMUTXG | NB7NPQ702MMUTXG |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - NB7NPQ702MMUTXG | Dual 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC |
| Device Type | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 16-UQFN (3x3) | 16-UFQFN Exposed Pad | UQFN-16 |