High Speed USB Interface Device USB 3.1 3.6V T/R 42-Pin WQFN EP Product overview: NB7NPQ1004MMTTWG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-NB7NPQ1004MMTTWG
IC REDRIVER 2-PORT LIN 42WQFN
Buffer, ReDriver 4 Channel 10Gbps 42-WQFN (3.5x9)
USB Interface IC 3.3 V USB 3.1 GEN
LINEAR RE-DRIVER, -40 TO 85DEG C; USB IC Type:USB Type-C Protocol Linear Re-driver; USB Standard:USB 3.1; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:WQFN; No. of Pins:42Pins; Data Rate:10Gbps; No. of Ports:2RoHS Compliant: Yes
IC REDRIVER 2-PORT LIN 42WQFN
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-NB7NPQ1004MMTTWG | NB7NPQ1004MMTTWG | NB7NPQ1004MMTTWG | NB7NPQ1004MMTTWG | 99AC9376 | NB7NPQ1004MMTTWG |
| Product Name | 3.6V Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | USB Interface IC | Linear Re-Driver, -40 To 85Deg C; Usb Ic Type Onsemi | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | 3.3V | Other; 3V | 3.6V; Other | |
| Data Rate | 1.00E7 kbps | 1.00E7 kbps | 1.00E7 kbps |