Line Transceiver, 2 Func, 2 Driver, 2 Rcvr
3.3 V USB 3.1 GEN-2 10 GB
USB Interface IC 3.3 V USB 3.1 GEN-2 10 GB
3.3 V USB 3.1 GEN-2 10 GB
Buffer, ReDriver 2 Channel 10Gbps 30-WQFN (2.5x4.5)
| Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | NB7NPQ1002MMTTWG | NB7NPQ1002MMTTWG | NB7NPQ1002MMTTWG | NB7NPQ1002MMTTWG | NB7NPQ1002MMTTWG |
| Product Name | Signal Buffers, Repeaters, Splitters | USB Interface IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | |
| Device Type | Transceiver | Buffer; Buffer, ReDriver | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | ||
| Supply Voltage | Other; 3V ~ 3.6V | 3.3V | Other | 3.6V; Other; 3V ~ 3.6V |