Manufacturer: ON Semiconductor
Win Source Part Number: 1229484-NB7L86MMNR2G
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Logic Type: Configurable Multiple Function
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Operating Supply Voltage: 2.4 V ~ 3.5 V
Family Name: NB7L86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-QFN (3x3)
Alternative Parts (Cross-Reference): NB7L86MMNR2; NB7L86MMN; NB7L86MMNG;
Introduction Date: December 17, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
2.5 V / 3.3 V, 12 Gb/s Differential Clock / Data Smart Gate with CML Output and Internal Termination, QFN16, 3x3, 0.5P, 3000-REEL Product overview: NB7L86MMNR2G from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V, 12 Gb. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5 V, 3.3 V, 12 Gb, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NB7L86MMNR2G can be used for catalog matching and distributor lookup.
Configurable Multiple Function Configurable 2 Circuit 2 Input 16-QFN (3x3)
IC GATE MULTI FUNCT DIFF 16-QFN
IC GATE MULTI FUNCT DIFF 16-QFN
IC GATE MULTI FUNCT DIFF 16-QFN
Logic Gates 2.5V/3.3V Diff Clock Data Smart Gate
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1229484-NB7L86MMNR2G | 770-NB7L86MMNR2G | NB7L86MMNR2G | NB7L86MMNR2G | NB7L86MMNR2G | NB7L86MMNR2G | NB7L86MMNR2G |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - NB7L86MMNR2G | 2.5 V 3.3 V 12 Gb Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates |
| Gate Type | NOT; Configurable Multiple Function | AND; Multi Function | Configurable Multiple Function | NOT | Configurable Multiple Function | ||
| Supply Voltage | 2.4 V ~ 3.5 V | 3.465V | 2.4V ~ 3.5V | 2.4V ~ 3.5V | |||
| Output Type | Differential | Differential | Differential | Differential | |||
| Inputs | 2 | 2 | 2 | 2 | 2 |