Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
SiGe Differential Smart Gate, 2.5 V / 3.3 V, with Output Level Select, 123-TUBE Product overview: NB7L86AMNG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V, 3.3 V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.5 V, 3.3 V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-NB7L86AMNG can be used for catalog matching and distributor lookup.
Win Source Part Number: 1353463-NB7L86AMNG
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: NB7L86
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.375V ~ 3.465V
Output Type: Differential
Logic Type: Configurable Multiple Function
Number of Circuits: 1
Number of Inputs: 2
Schmitt Trigger Input: No
CONF MULTIPLE FUNC GATE, 2 I/P, 85DEG C; Logic Function:Configurabl
IC GATE MULTI FUNCT DIFF 16-QFN
IC GATE MULTI FUNCT DIFF 16-QFN
Configurable Multiple Function Configurable 1 Circuit 2 Input 16-QFN (3x3)
IC GATE MULTI FUNCT DIFF 16-QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 488-NB7L86AMNG-ND | 770-NB7L86AMNG | 1353463-NB7L86AMNG | 91AH8021 | NB7L86AMNG | NB7L86AMNG | NB7L86AMNG | NB7L86AMNG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 2.5 V 3.3 V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Conf Multiple Func Gate, 2 I/p, 85Deg C; Logic Function Onsemi | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Configurable Multiple Function | NOT; Configurable Multiple Function | NOT | Configurable Multiple Function | Configurable Multiple Function | |||
| Supply Voltage | 2.375V ~ 3.465V | 2.375V ~ 3.465V | 2.375V ~ 3.465V | 2.375V ~ 3.465V | ||||
| Output Type | Differential | Differential | Differential | Differential | Differential | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |