onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNR4G NB7L585MNR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229481-NB7L585MNR4G Series: GigaComm Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Data Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: NB7L585 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY89856UMG; SY89856UMGTR; 8S58035AKILF; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229481-NB7L585MNR4G Series: GigaComm Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Data Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: NB7L585 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY89856UMG; SY89856UMGTR; 8S58035AKILF; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNR4G
1229481-NB7L585MNR4G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNR4G 1229481-NB7L585MNR4G
Manufacturer: ON Semiconductor Win Source Part Number: 1229481-NB7L585MNR4G Series: GigaComm Packaging: Reel - TR Type: Fanout Buffer (Distribution), Multiplexer, Data Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 5GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: LVPECL Family Name: NB7L585 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY89856UMG; SY89856UMGTR; 8S58035AKILF; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229481-NB7L585MNR4G
Series: GigaComm
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Multiplexer, Data
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 5GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: LVPECL
Family Name: NB7L585
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): SY89856UMG; SY89856UMGTR; 8S58035AKILF;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L585MNR4GTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L585MNR4GTR-ND
Clock Buffers, Drivers 488-NB7L585MNR4GTR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L585MNR4GDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L585MNR4GDKR-ND
Clock Buffers, Drivers 488-NB7L585MNR4GDKR-ND
IC CLK BUFFER 1:6 5GHZ 32QFN

IC CLK BUFFER 1:6 5GHZ 32QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB7L585MNR4GCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB7L585MNR4GCT-ND
Clock Buffers, Drivers 488-NB7L585MNR4GCT-ND
IC CLK BUFFER 1:6 5GHZ 32QFN

IC CLK BUFFER 1:6 5GHZ 32QFN

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L585MNR4G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L585MNR4G
Clock/Timing - Clock Buffers, Drivers NB7L585MNR4G
IC CLK BUFFER 1:6 5GHZ 32QFN

IC CLK BUFFER 1:6 5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1229481-NB7L585MNR4G 488-NB7L585MNR4GTR-ND NB7L585MNR4G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNR4G Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL LVPECL
Package Type Surface Mount Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4150HVBCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CD74HC4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HC4046AEE4 - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 6 volts
View Details
2 suppliers