onsemi Clock Buffers, Drivers NB7L585MNG

Description
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet
Description
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NB7L585MNG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 6 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock Buffers, Drivers - NB7L585MNG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB7L585MNG-ND
Clock Buffers, Drivers NB7L585MNG-ND
Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:6 5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1175455-NB7L585MNG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1175455-NB7L585MNG
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1175455-NB7L585MNG
Win Source Part Number: 1175455-NB7L585MNG Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: GigaComm™ Type: Fanout Buffer (Distribution), Multiplexer, Data Package: Tube Frequency - Max: 5 GHz Number of Circuits: 1 Standard Package: 74 Mounting: SMD (SMT) Input: CML, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.6V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NB7L585

Win Source Part Number: 1175455-NB7L585MNG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: GigaComm™
Type: Fanout Buffer (Distribution), Multiplexer, Data
Package: Tube
Frequency - Max: 5 GHz
Number of Circuits: 1
Standard Package: 74
Mounting: SMD (SMT)
Input: CML, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NB7L585

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L585MNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L585MNG
Clock/Timing - Clock Buffers, Drivers NB7L585MNG
IC CLK BUFFER 1:6 5GHZ 32QFN

IC CLK BUFFER 1:6 5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB7L585MNG NB7L585MNG-ND 1175455-NB7L585MNG NB7L585MNG
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver Clock Driver
Features / Standards RoHS Lead-Free
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers