onsemi Clock Buffers, Drivers NB7L14MN1TXG

Description
Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB7L14MN1TXG-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB7L14MN1TXG-ND
Clock Buffers, Drivers NB7L14MN1TXG-ND
Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
 - NB7L14MN1TXG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 7L Series, 4 True Output(s), 0 Inverted Output(s)

Low Skew Clock Driver, 7L Series, 4 True Output(s), 0 Inverted Output(s)

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MN1TXG - 209037-NB7L14MN1TXG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MN1TXG
209037-NB7L14MN1TXG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MN1TXG 209037-NB7L14MN1TXG
Manufacturer: ON Semiconductor Win Source Part Number: 209037-NB7L14MN1TXG Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, LVCMOS, LVDS, LVPECL, LVTTL Output: LVPECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 3.6 V Maximum Input Frequency: 8GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 209037-NB7L14MN1TXG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 3.6 V
Maximum Input Frequency: 8GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB7L14MN1TXG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB7L14MN1TXG
Clock/Timing - Clock Buffers, Drivers NB7L14MN1TXG
IC CLK BUFFER 1:4 8GHZ 16QFN

IC CLK BUFFER 1:4 8GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB7L14MN1TXG-ND NB7L14MN1TXG 209037-NB7L14MN1TXG NB7L14MN1TXG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L14MN1TXG Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-QFN (3x3) Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Buffers, Drivers - 74AVC1T1022DPJ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13270-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers
Real Time Clocks - 1898627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details