Win Source Part Number: 1181400-NB7L14MN1TWG
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: GigaComm™
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 8 GHz
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Input: CML, LVCMOS, LVDS, LVPECL, LVTTL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NB7L14MN1TWG-OS
Base Product Number: NB7L14
IC CLK BUFFER 1:4 8GHZ 16QFN
Clock Fanout Buffer (Distribution) IC 1:4 8GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:4 8GHZ 16QFN
IC CLOCK FANOUT/BUFFER 1:4 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1181400-NB7L14MN1TWG | 488-NB7L14MN1TWGCT-ND | NB7L14MN1TWG |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | ECL; PECL; LVPECL; LVPECL | LVPECL | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.6 volts | 2.38 to 3.6 volts |