Clock Fanout Buffer (Distribution), Multiplexer, Data IC 1:4 7GHz 16-VFQFN Exposed Pad
IC CLK BUFFER 1:4 7GHZ 16QFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | NB7HQ14MMNTXG-ND | NB7HQ14MMNTXG |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |
| Bus Interface | CML | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 2.62 volts |