onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L572MMNG NB6L572MMNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229466-NB6L572MMNG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: NB6L572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY58030UMY; SY58028UMI; SY58029UMITR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1229466-NB6L572MMNG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: NB6L572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY58030UMY; SY58028UMI; SY58029UMITR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L572MMNG
1229466-NB6L572MMNG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L572MMNG 1229466-NB6L572MMNG
Manufacturer: ON Semiconductor Win Source Part Number: 1229466-NB6L572MMNG Packaging: Tube Type: Fanout Buffer (Distribution), Multiplexer, Translator Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Frequency - Max: 6GHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.6 V Input: CML, LVDS, LVPECL Output: CML Family Name: NB6L572 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): SY58030UMY; SY58028UMI; SY58029UMITR; Introduction Date: November 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229466-NB6L572MMNG
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer, Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Frequency - Max: 6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML, LVDS, LVPECL
Output: CML
Family Name: NB6L572
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): SY58030UMY; SY58028UMI; SY58029UMITR;
Introduction Date: November 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB6L572MMNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L572MMNG
Clock/Timing - Clock Buffers, Drivers NB6L572MMNG
IC CLK BUFFER 4:2 6GHZ 32QFN

IC CLK BUFFER 4:2 6GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1229466-NB6L572MMNG NB6L572MMNG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L572MMNG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CML
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09942-GMR - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
3 suppliers
CDCE906 Programmable 3-PLL Clock Synthesizer / Multiplier / Divider - CDCE906PWG4 - Texas Instruments
Specs
Bus Interface LVCMOS
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
Rtc, I2C, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0520 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-4-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers