onsemi Clock Buffers, Drivers NB6L56MNTXG

Description
IC CLK BUFFER 2:1 2.5GHZ 32QFN
Request a Quote Datasheet
Description
IC CLK BUFFER 2:1 2.5GHZ 32QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB6L56MNTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L56MNTXGDKR-ND
Clock Buffers, Drivers 488-NB6L56MNTXGDKR-ND
IC CLK BUFFER 2:1 2.5GHZ 32QFN

IC CLK BUFFER 2:1 2.5GHZ 32QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L56MNTXGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L56MNTXGTR-ND
Clock Buffers, Drivers 488-NB6L56MNTXGTR-ND
Clock Fanout Buffer (Distribution), Multiplexer, Data IC 2:1 2.5GHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Data IC 2:1 2.5GHz 32-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L56MNTXGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L56MNTXGCT-ND
Clock Buffers, Drivers 488-NB6L56MNTXGCT-ND
IC CLK BUFFER 2:1 2.5GHZ 32QFN

IC CLK BUFFER 2:1 2.5GHZ 32QFN

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L56MNTXG - 1229465-NB6L56MNTXG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L56MNTXG
1229465-NB6L56MNTXG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L56MNTXG 1229465-NB6L56MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 1229465-NB6L56MNTXG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1229465-NB6L56MNTXG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Clock/Timing - Clock Buffers, Drivers - NB6L56MNTXG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L56MNTXG
Clock/Timing - Clock Buffers, Drivers NB6L56MNTXG
IC CLK BUFFER 2:1 2.5GHZ 32QFN

IC CLK BUFFER 2:1 2.5GHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 488-NB6L56MNTXGDKR-ND 1229465-NB6L56MNTXG NB6L56MNTXG
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L56MNTXG Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - AD9549ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 725 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY220501KFZXI-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
CDC421A212 Fully Integrated Fixed Frequency Low-Jitter Crystal Oscillator Clock Generator - CDC421A212RGER - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVPECL
Package Type VQFN
View Details
7 suppliers