onsemi Clock Buffers, Drivers NB6L14SMNTXG

Description
IC CLK BUFFER 1:4 2GHZ 16QFN
Request a Quote
Description
IC CLK BUFFER 1:4 2GHZ 16QFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NB6L14SMNTXG is a 1:4 differential clock and data receiver designed to accept AnyLevel differential input signals, including LVPECL, CML, LVDS, and HSCL. It translates these signals to LVDS and distributes four identical copies, supporting operation up to 2.0 GHz for clock signals and 2.5 Gb/s for data signals. This device is suitable for applications such as SONET, GigE, and Fiber Channel. The NB6L14SMNTXG features a wide input common mode range from GND + 50 mV to VCC ,àí 50 mV, with internal termination resistors of 50 ohms at the inputs. It provides a typical output level of 350 mV for LVDS. The device has a maximum RMS clock jitter of 1 ps and a typical propagation delay of 380 ps, with rise and fall times of 120 ps. It operates on a single power supply of 2.5 V ¬± 5% and is housed in a compact 3 mm x 3 mm 16-QFN package. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The NB6L14SMNTXG is a 1:4 differential clock and data receiver designed to accept AnyLevel differential input signals, including LVPECL, CML, LVDS, and HSCL. It translates these signals to LVDS and distributes four identical copies, supporting operation up to 2.0 GHz for clock signals and 2.5 Gb/s for data signals. This device is suitable for applications such as SONET, GigE, and Fiber Channel. The NB6L14SMNTXG features a wide input common mode range from GND + 50 mV to VCC ,àí 50 mV, with internal termination resistors of 50 ohms at the inputs. It provides a typical output level of 350 mV for LVDS. The device has a maximum RMS clock jitter of 1 ps and a typical propagation delay of 380 ps, with rise and fall times of 120 ps. It operates on a single power supply of 2.5 V ¬± 5% and is housed in a compact 3 mm x 3 mm 16-QFN package. The operating temperature range is from -40¬8C to +85¬8C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB6L14SMNTXGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTXGDKR-ND
Clock Buffers, Drivers 488-NB6L14SMNTXGDKR-ND
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L14SMNTXGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTXGTR-ND
Clock Buffers, Drivers 488-NB6L14SMNTXGTR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L14SMNTXGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTXGCT-ND
Clock Buffers, Drivers 488-NB6L14SMNTXGCT-ND
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Buy Now Datasheet
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi - 52R8669 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi
52R8669
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi 52R8669
FANOUT BUFFER, TRANSLATOR, -40 TO 85DEGC; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

FANOUT BUFFER, TRANSLATOR, -40 TO 85DEGC; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTXG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L14SMNTXG
Clock/Timing - Clock Buffers, Drivers NB6L14SMNTXG
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 488-NB6L14SMNTXGDKR-ND 52R8669 NB6L14SMNTXG
Product Name Clock Buffers, Drivers Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer, Translator; Real Time Clock; Clock Generator Clock Driver
Bus Interface LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Application Specific Clock/Timing - CY28401OC - Quarktwin Technology Ltd.
Specs
Device Type Clock Driver
Bus Interface HCSL
Package Type Surface Mount; SSOP; 48-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers
Clock and Timing IC - 728-CY2254ASC-1T - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface Clock
Package Type Bulk
Supply Voltage 3.13 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9525BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3600 MHz
View Details