onsemi Clock Buffers, Drivers NB6L14SMNTWG

Description
IC CLK BUFFER 1:4 2GHZ 16QFN
Request a Quote Datasheet
Description
IC CLK BUFFER 1:4 2GHZ 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 488-NB6L14SMNTWGDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTWGDKR-ND
Clock Buffers, Drivers 488-NB6L14SMNTWGDKR-ND
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L14SMNTWGCT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTWGCT-ND
Clock Buffers, Drivers 488-NB6L14SMNTWGCT-ND
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Buy Now Datasheet
Clock Buffers, Drivers - 488-NB6L14SMNTWGTR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
488-NB6L14SMNTWGTR-ND
Clock Buffers, Drivers 488-NB6L14SMNTWGTR-ND
Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Translator IC 1:4 2GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTWG - 1081713-NB6L14SMNTWG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTWG
1081713-NB6L14SMNTWG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTWG 1081713-NB6L14SMNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 1081713-NB6L14SMNTWG Packaging: Reel - TR Type: Fanout Buffer (Distribution), Translator Number of Circuits: 1 Mounting: SMD (SMT) Input: CML, HSCL, LVDS, LVPECL Output: LVDS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 2.375 V to 2.625 V Maximum Input Frequency: 2GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1081713-NB6L14SMNTWG
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Translator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CML, HSCL, LVDS, LVPECL
Output: LVDS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 2.375 V to 2.625 V
Maximum Input Frequency: 2GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTWG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L14SMNTWG
Clock/Timing - Clock Buffers, Drivers NB6L14SMNTWG
IC CLK BUFFER 1:4 2GHZ 16QFN

IC CLK BUFFER 1:4 2GHZ 16QFN

Supplier's Site Datasheet
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi - 76T6302 - Newark, An Avnet Company
Chicago, IL, United States
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi
76T6302
Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi 76T6302
FANOUT BUFFER, TRANSLATOR, -40 TO 85DEGC; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

FANOUT BUFFER, TRANSLATOR, -40 TO 85DEGC; Clock IC Type:Fanout Buffer, Translator; Frequency:-; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:2.625V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 488-NB6L14SMNTWGDKR-ND 1081713-NB6L14SMNTWG NB6L14SMNTWG 76T6302
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L14SMNTWG Clock/Timing - Clock Buffers, Drivers Fanout Buffer, Translator, -40 To 85Degc; Clock Ic Type Onsemi
Device Type Clock Driver Clock Driver Clock Driver Fanout Buffer, Translator; Real Time Clock; Clock Generator
Bus Interface LVDS LVDS; LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; 16-QFN (3x3) Surface Mount; Surface Mount QFN
Supply Voltage 2.38 to 2.62 volts 2.38 to 2.62 volts 2.38 to 2.62 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Synthesizers - 1921207 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - CYW311OXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details