onsemi Clock Buffers, Drivers NB6L14MNG

Description
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB6L14MNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB6L14MNGOS-ND
Clock Buffers, Drivers NB6L14MNGOS-ND
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB6L14MNG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB6L14MNG
Clock/Timing - Clock Buffers, Drivers NB6L14MNG
IC CLK BUFFER 1:4 3GHZ 16QFN

IC CLK BUFFER 1:4 3GHZ 16QFN

Supplier's Site Datasheet
Clock Buffers, Drivers - NB6L14MNG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB6L14MNG
Clock Buffers, Drivers NB6L14MNG
IC CLK BUFFER 1:4 3GHZ 16QFN

IC CLK BUFFER 1:4 3GHZ 16QFN

Supplier's Site Datasheet
Clock/data Fanout Buffer, 1 Onsemi - 50AC6280 - Newark, An Avnet Company
Chicago, IL, United States
Clock/data Fanout Buffer, 1 Onsemi
50AC6280
Clock/data Fanout Buffer, 1 Onsemi 50AC6280
CLOCK/DATA FANOUT BUFFER, 1:4, QFN-16; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Output RoHS Compliant: Yes

CLOCK/DATA FANOUT BUFFER, 1:4, QFN-16; Clock IC Type:Clock Divider, Fanout Buffer; Frequency:3GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; IC Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number NB6L14MNGOS-ND NB6L14MNG NB6L14MNG 50AC6280
Product Name Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/data Fanout Buffer, 1 Onsemi
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver Semiconductors - ICs > Clock,Timing & Frequency Management > Clock & Data Recovery - CDR; Real Time Clock
Bus Interface LVPECL; LVCMOS LVCMOS, LVPECL
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount QFN
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 500DCAA200M000ACF - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Bus Interface LVDS
Features / Standards RoHS
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Application Specific Clock/Timing - CY2318ANZPVXC-11T-ND - DigiKey
Specs
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
Supply Voltage 3.13 to 3.46 volts
View Details
3 suppliers
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - CDC208DBLE - 1174184-CDC208DBLE - Win Source Electronics
Specs
Device Type Clock Driver
Package Type SSOP
View Details