onsemi Clock Buffers, Drivers NB6L14MMNG

Description
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - NB6L14MMNGOS-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
NB6L14MMNGOS-ND
Clock Buffers, Drivers NB6L14MMNGOS-ND
Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution) IC 1:4 3GHz 16-VFQFN Exposed Pad

Buy Now Datasheet
Clock/data Fanout Buffer, 3Ghz, Qfn-16; Clock Ic Type Onsemi - 79Y9422 - Newark, An Avnet Company
Chicago, IL, United States
Clock/data Fanout Buffer, 3Ghz, Qfn-16; Clock Ic Type Onsemi
79Y9422
Clock/data Fanout Buffer, 3Ghz, Qfn-16; Clock Ic Type Onsemi 79Y9422
CLOCK/DATA FANOUT BUFFER, 3GHZ, QFN-16; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

CLOCK/DATA FANOUT BUFFER, 3GHZ, QFN-16; Clock IC Type:Fanout Buffer; Frequency:3GHz; No. of Outputs:4Outputs; Supply Voltage Min:2.375V; Supply Voltage Max:3.63V; Clock IC Case Style:QFN; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Clock Buffers, Drivers - NB6L14MMNG - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
NB6L14MMNG
Clock Buffers, Drivers NB6L14MMNG
IC CLK BUFFER 1:4 3GHZ 16QFN

IC CLK BUFFER 1:4 3GHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks
Product Number NB6L14MMNGOS-ND 79Y9422 NB6L14MMNG
Product Name Clock Buffers, Drivers Clock/data Fanout Buffer, 3Ghz, Qfn-16; Clock Ic Type Onsemi Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Fanout Buffer; Real Time Clock; Clock Generator Fanout Buffer (Distribution); Clock Driver
Bus Interface CML CML
Package Type Surface Mount; 16-VFQFN Exposed Pad QFN Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.63 volts 2.38 to 3.63 volts 2.38 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Application Specific Clock/Timing - CY28346ZCT - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 56-TFSOP (0.240\", 6.10mm Width)
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers