Manufacturer: ON Semiconductor
Win Source Part Number: 1229448-NB6L11DR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution), Translator
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Frequency - Max: 6GHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Input: CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL
Output: ECL
Family Name: NB6L11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): PL138-28SC-R; 853011BMLFT; 853011CMLF;
Introduction Date: January 04, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Low Skew Clock Driver, 6L Series, 2 True Output(s), 0 Inverted Output(s), PDSO8
IC CLK BUFFER 1:2 6GHZ 8SOIC
IC CLK BUFFER 1:2 6GHZ 8SOIC
| Win Source Electronics | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1229448-NB6L11DR2G | NB6L11DR2G | NB6L11DR2G | NB6L11DR2G |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB6L11DR2G | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Clock Driver | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Translator; Clock Driver | Clock Driver |
| Bus Interface | ECL; ECL | ECL | ||
| Package Type | Surface Mount | SOP | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount |
| Supply Voltage | 2.38 to 3.46 volts | 2.38 to 3.46 volts |